Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R3650FTB

Description
365 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
365 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R3650FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R3650FTB-ND
Chip Resistor - Surface Mount WSR2R3650FTB-ND
365 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

365 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 365m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R3650FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 365m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R3650FTB
Res Metal Strip 4527 365m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R3650FTB
Res Metal Strip 4527 365m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 365m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR2R3650FTB-ND WSR2R3650FTB
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 365m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers