Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R3570FEA

Description
RES 0.357 OHM 1% 2W 4527
Request a Quote Datasheet
Description
RES 0.357 OHM 1% 2W 4527
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSR2R3570FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R3570FEACT-ND
Chip Resistor - Surface Mount 541-WSR2R3570FEACT-ND
RES 0.357 OHM 1% 2W 4527

RES 0.357 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R3570FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R3570FEADKR-ND
Chip Resistor - Surface Mount 541-WSR2R3570FEADKR-ND
RES 0.357 OHM 1% 2W 4527

RES 0.357 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R3570FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R3570FEATR-ND
Chip Resistor - Surface Mount 541-WSR2R3570FEATR-ND
357 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

357 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 357m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R3570FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 357m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R3570FEA
Res Metal Strip 4527 357m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R3570FEA
Res Metal Strip 4527 357m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 357m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSR2R3570FEACT-ND WSR2R3570FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 357m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.3570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details