Vishay Precision Group RES .33 OHM 2W 1% 4527 SMD WSR2R3300FEA

Description
RES .33ohm 2W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .33ohm 2W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .33 OHM 2W 1% 4527 SMD - WSR2R3300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 2W 1% 4527 SMD
WSR2R3300FEA
RES .33 OHM 2W 1% 4527 SMD WSR2R3300FEA
RES .33ohm 2W 1% 4527 SMD

RES .33ohm 2W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRA-.33CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.33CT-ND
Chip Resistor - Surface Mount WSRA-.33CT-ND
330 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.33TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.33TR-ND
Chip Resistor - Surface Mount WSRA-.33TR-ND
330 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.33DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.33DKR-ND
Chip Resistor - Surface Mount WSRA-.33DKR-ND
330 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.33Ohm, 1%, 4527; Resistance Vishay - 18X5140 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.33Ohm, 1%, 4527; Resistance Vishay
18X5140
Metal Strip Resistor, 0.33Ohm, 1%, 4527; Resistance Vishay 18X5140
METAL STRIP RESISTOR, 0.33OHM, 1%, 4527; Resistance:0.33ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.33OHM, 1%, 4527; Resistance:0.33ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.33Ohm, 1%, 4527; Resistance Vishay - 67P2591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.33Ohm, 1%, 4527; Resistance Vishay
67P2591
Res, Metal Strip, 0.33Ohm, 1%, 4527; Resistance Vishay 67P2591
RES, METAL STRIP, 0.33OHM, 1%, 4527; Resistance:0.33ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RES, METAL STRIP, 0.33OHM, 1%, 4527; Resistance:0.33ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSR2R3300FEA WSRA-.33CT-ND 18X5140
Product Name RES .33 OHM 2W 1% 4527 SMD Chip Resistor - Surface Mount Metal Strip Resistor, 0.33Ohm, 1%, 4527; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric]
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers