Vishay Intertechnology, Inc. Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk WSR2R3300DEK

Description
Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk - WSR2R3300DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk
WSR2R3300DEK
Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk WSR2R3300DEK
Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R3300DEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R3300DEK-ND
Chip Resistor - Surface Mount WSR2R3300DEK-ND
330 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R3300DEK WSR2R3300DEK-ND
Product Name Res Metal Strip 4527 330m Ohm 0.5% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details