Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R3010DEA

Description
301 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
301 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R3010DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R3010DEA-ND
Chip Resistor - Surface Mount WSR2R3010DEA-ND
301 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

301 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 301m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R - WSR2R3010DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 301m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R
WSR2R3010DEA
Res Metal Strip 4527 301m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R WSR2R3010DEA
Res Metal Strip 4527 301m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 301m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR2R3010DEA-ND WSR2R3010DEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 301m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 8-2176422-0 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details