Vishay Intertechnology, Inc. Res Metal Strip 4527 249.8m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R WSR2R2498DEB

Description
Res Metal Strip 4527 249.8m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 249.8m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 249.8m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R - WSR2R2498DEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 249.8m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R
WSR2R2498DEB
Res Metal Strip 4527 249.8m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R WSR2R2498DEB
Res Metal Strip 4527 249.8m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 249.8m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R2498DEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R2498DEB-ND
Chip Resistor - Surface Mount WSR2R2498DEB-ND
249.8 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

249.8 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R2498DEB WSR2R2498DEB-ND
Product Name Res Metal Strip 4527 249.8m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details