Vishay Precision Group WSR2R2210FEK WSR2R2210FEK

Description
WSR2R2210FEK
Request a Quote Datasheet
Description
WSR2R2210FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSR2R2210FEK - WSR2R2210FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSR2R2210FEK
WSR2R2210FEK
WSR2R2210FEK WSR2R2210FEK
WSR2R2210FEK

WSR2R2210FEK

Supplier's Site
Chip Resistor - Surface Mount - WSR2R2210FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R2210FEK-ND
Chip Resistor - Surface Mount WSR2R2210FEK-ND
221 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

221 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.221 Ohm, 2W, 1%; Resistance Vishay - 41K9343 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.221 Ohm, 2W, 1%; Resistance Vishay
41K9343
Current Sense Resistor, 0.221 Ohm, 2W, 1%; Resistance Vishay 41K9343
CURRENT SENSE RESISTOR, 0.221 OHM, 2W, 1%; Resistance:0.221ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:6.98mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.221 OHM, 2W, 1%; Resistance:0.221ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:6.98mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSR2R2210FEK WSR2R2210FEK-ND 41K9343
Product Name WSR2R2210FEK Chip Resistor - Surface Mount Current Sense Resistor, 0.221 Ohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead 4527 [11470 Metric]
Resistance Range 0.2210 ohms 0.2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4992FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details