Vishay Intertechnology, Inc. 2W,.221,1%,BULK WSR2R2210FBA

Description
2W,.221,1%,BULK
Request a Quote Datasheet
Description
2W,.221,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W,.221,1%,BULK - WSR2R2210FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.221,1%,BULK
WSR2R2210FBA
2W,.221,1%,BULK WSR2R2210FBA
2W,.221,1%,BULK

2W,.221,1%,BULK

Supplier's Site
Chip Resistor - Surface Mount - WSR2R2210FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R2210FBA-ND
Chip Resistor - Surface Mount WSR2R2210FBA-ND
221 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

221 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R2210FBA WSR2R2210FBA-ND
Product Name 2W,.221,1%,BULK Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD204GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers