Vishay Precision Group RES .20 OHM 2W 1% 4527 SMD WSR2R2000FEA

Description
RES .20ohm 2W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .20ohm 2W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .20 OHM 2W 1% 4527 SMD - WSR2R2000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 2W 1% 4527 SMD
WSR2R2000FEA
RES .20 OHM 2W 1% 4527 SMD WSR2R2000FEA
RES .20ohm 2W 1% 4527 SMD

RES .20ohm 2W 1% 4527 SMD

Supplier's Site
Surface Mount Resistors - 6840706P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6840706P
Surface Mount Resistors 6840706P
Vishay WSR2R2000FEA

Vishay WSR2R2000FEA

Supplier's Site
Surface Mount Resistors - 1679796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679796
Surface Mount Resistors 1679796
Vishay WSR2R2000FEA

Vishay WSR2R2000FEA

Supplier's Site
Chip Resistor - Surface Mount - WSRA-.20CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.20CT-ND
Chip Resistor - Surface Mount WSRA-.20CT-ND
200 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.20TR-ND
Chip Resistor - Surface Mount WSRA-.20TR-ND
200 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.20DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.20DKR-ND
Chip Resistor - Surface Mount WSRA-.20DKR-ND
200 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 2W 0.2 Ohm Resistor - 52-WSR2R2000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 0.2 Ohm Resistor
52-WSR2R2000FEA
SMD 2W 0.2 Ohm Resistor 52-WSR2R2000FEA
Metal Strip Resistor, 2W, 0.2 Ohm, 1%, 4527 SMD Product overview: WSR2R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.2 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.2 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R2000FEA can be used for catalog matching and distributor lookup.

Metal Strip Resistor, 2W, 0.2 Ohm, 1%, 4527 SMD Product overview: WSR2R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.2 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.2 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R2000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal, 0.2 Ohm, 2W, 1%; Resistance Vishay - 67P2512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal, 0.2 Ohm, 2W, 1%; Resistance Vishay
67P2512
Resistor, Metal, 0.2 Ohm, 2W, 1%; Resistance Vishay 67P2512
RESISTOR, METAL, 0.2 OHM, 2W, 1%; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RESISTOR, METAL, 0.2 OHM, 2W, 1%; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Wirewound, 0.2 Ohm, 2W, 1%, Full Reel; Resistance Vishay - 83R9061 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.2 Ohm, 2W, 1%, Full Reel; Resistance Vishay
83R9061
Resistor, Wirewound, 0.2 Ohm, 2W, 1%, Full Reel; Resistance Vishay 83R9061
RESISTOR, WIREWOUND, 0.2 OHM, 2W, 1%, FULL REEL; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.2 OHM, 2W, 1%, FULL REEL; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.2 Ohm, 2 W, 1% Rohs Compliant Vishay - 98K3077 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.2 Ohm, 2 W, 1% Rohs Compliant Vishay
98K3077
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.2 Ohm, 2 W, 1% Rohs Compliant Vishay 98K3077
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.2 ohm, 2 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.2 ohm, 2 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R2, 1%, 2 W, 4527; Resistance Vishay - 12AC2911 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 1%, 2 W, 4527; Resistance Vishay
12AC2911
Current Sense Res, 0R2, 1%, 2 W, 4527; Resistance Vishay 12AC2911
CURRENT SENSE RES, 0R2, 1%, 2 W, 4527; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case Style:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 1%, 2 W, 4527; Resistance:0.2ohm; Product Range:WSR Series; Resistor Case Style:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSR2R2000FEA 6840706P 1679796 WSRA-.20CT-ND 52-WSR2R2000FEA 67P2512 83R9061 98K3077 12AC2911
Product Name RES .20 OHM 2W 1% 4527 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 2W 0.2 Ohm Resistor Resistor, Metal, 0.2 Ohm, 2W, 1%; Resistance Vishay Resistor, Wirewound, 0.2 Ohm, 2W, 1%, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.2 Ohm, 2 W, 1% Rohs Compliant Vishay Current Sense Res, 0R2, 1%, 2 W, 4527; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4257 (11070M) Surface Mount Technology (SMT / SMD); 4257 (11070m 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Technology / Construction MetalAlloy; Metal Strip Metal strip MetalAlloy METAL STRIP MetalAlloy MetalAlloy; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR47FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2567781 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP3R0JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details