Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R1800FEA

Description
180 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
180 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSR2R1800FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R1800FEADKR-ND
Chip Resistor - Surface Mount 541-WSR2R1800FEADKR-ND
180 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

180 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R1800FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R1800FEACT-ND
Chip Resistor - Surface Mount 541-WSR2R1800FEACT-ND
180 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

180 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R1800FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R1800FEATR-ND
Chip Resistor - Surface Mount 541-WSR2R1800FEATR-ND
180 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

180 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 180m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R1800FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 180m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R1800FEA
Res Metal Strip 4527 180m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R1800FEA
Res Metal Strip 4527 180m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 180m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Resistor - 149148736 - Radwell International
Willingboro, NJ, United States
Resistor
149148736
Resistor 149148736
RESISTOR, CURRENT SENSE, SMD, .18OHMS 2WATTS 1%. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, CURRENT SENSE, SMD, .18OHMS 2WATTS 1%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number 541-WSR2R1800FEADKR-ND WSR2R1800FEA 149148736
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 180m Ohm 1% 2W ¦75ppm/¦C SMD T/R Resistor
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CGSSL3R051J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details