Vishay Intertechnology, Inc. Res Metal Strip 4527 160m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R1600FEA

Description
Res Metal Strip 4527 160m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 160m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 160m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R1600FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 160m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R1600FEA
Res Metal Strip 4527 160m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R1600FEA
Res Metal Strip 4527 160m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 160m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR2R1600FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R1600FEATR-ND
Chip Resistor - Surface Mount 541-WSR2R1600FEATR-ND
160 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

160 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R1600FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R1600FEACT-ND
Chip Resistor - Surface Mount 541-WSR2R1600FEACT-ND
RES 0.16 OHM 1% 2W 4527

RES 0.16 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R1600FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R1600FEADKR-ND
Chip Resistor - Surface Mount 541-WSR2R1600FEADKR-ND
RES 0.16 OHM 1% 2W 4527

RES 0.16 OHM 1% 2W 4527

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R1600FEA 541-WSR2R1600FEATR-ND
Product Name Res Metal Strip 4527 160m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED15L4FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details