Vishay Intertechnology, Inc. Res Metal Strip 4527 150m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R1500FEB

Description
Res Metal Strip 4527 150m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 150m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 150m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R1500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 150m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R1500FEB
Res Metal Strip 4527 150m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R1500FEB
Res Metal Strip 4527 150m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 150m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR2R1500FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R1500FEBCT-ND
Chip Resistor - Surface Mount 541-WSR2R1500FEBCT-ND
RES 0.15 OHM 1% 2W 4527

RES 0.15 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R1500FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R1500FEBDKR-ND
Chip Resistor - Surface Mount 541-WSR2R1500FEBDKR-ND
RES 0.15 OHM 1% 2W 4527

RES 0.15 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R1500FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R1500FEBTR-ND
Chip Resistor - Surface Mount 541-WSR2R1500FEBTR-ND
150 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR2R1500FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R1500FEB
Chip Resistor - Surface Mount WSR2R1500FEB
RES 0.15 OHM 1% 2W 4527

RES 0.15 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R1500FEB 541-WSR2R1500FEBCT-ND WSR2R1500FEB
Product Name Res Metal Strip 4527 150m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details