Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts 0.146ohms 1% Learn More WSR2R1460FBA

Description
Current Sense Resistors - SMD 2watts 0.146ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts 0.146ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts 0.146ohms 1% Learn More - WSR2R1460FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts 0.146ohms 1% Learn More
WSR2R1460FBA
Current Sense Resistors - SMD 2watts 0.146ohms 1% Learn More WSR2R1460FBA
Current Sense Resistors - SMD 2watts 0.146ohms 1% Learn More

Current Sense Resistors - SMD 2watts 0.146ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSR2R1460FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R1460FBA-ND
Chip Resistor - Surface Mount WSR2R1460FBA-ND
146 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

146 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R1460FBA WSR2R1460FBA-ND
Product Name Current Sense Resistors - SMD 2watts 0.146ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.1460 ohms 0.1460 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details