Res Metal Strip 4527 110m Ohm 1% 2W ¦110ppm/¦C SMD T/R
110 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Win Source Part Number: 1157167-WSR2R1100FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 110 mOhms
Package / Case: 4527 J-Lead
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
RES 0.11 OHM 1% 2W 4527 Product overview: WSR2R1100FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.11 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R1100FEA can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSR2R1100FEA | WSR2R1100FEA-ND | 1157167-WSR2R1100FEA | 52-WSR2R1100FEA |
| Product Name | Res Metal Strip 4527 110m Ohm 1% 2W ¦110ppm/¦C SMD T/R | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | 0.11 OHM 2W Resistor |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead | 4527 J-Lead | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 110 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 2 watts | 2 watts | 2 watts | |
| Configuration | Single Resistor |