Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R1000DTA

Description
RES 0.1 OHM 0.5% 2W 4527
Request a Quote Datasheet
Description
RES 0.1 OHM 0.5% 2W 4527
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSR2R1000DTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R1000DTADKR-ND
Chip Resistor - Surface Mount 541-WSR2R1000DTADKR-ND
RES 0.1 OHM 0.5% 2W 4527

RES 0.1 OHM 0.5% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R1000DTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R1000DTATR-ND
Chip Resistor - Surface Mount 541-WSR2R1000DTATR-ND
100 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R1000DTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R1000DTACT-ND
Chip Resistor - Surface Mount 541-WSR2R1000DTACT-ND
RES 0.1 OHM 0.5% 2W 4527

RES 0.1 OHM 0.5% 2W 4527

Buy Now Datasheet
Res Metal Strip 4527 100m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R - WSR2R1000DTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 100m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R
WSR2R1000DTA
Res Metal Strip 4527 100m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R WSR2R1000DTA
Res Metal Strip 4527 100m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 100m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSR2R1000DTADKR-ND WSR2R1000DTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 100m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers