Vishay Intertechnology, Inc. Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R0625FBA

Description
Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR2R0625FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR2R0625FBA
Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R0625FBA
Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0625FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0625FBA-ND
Chip Resistor - Surface Mount WSR2R0625FBA-ND
62.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

62.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0625FBA WSR2R0625FBA-ND
Product Name Res Metal Strip 4527 62.5m Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers