Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R0400FEK

Description
40 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
40 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R0400FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0400FEK-ND
Chip Resistor - Surface Mount WSR2R0400FEK-ND
40 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
WSR2R0400FEK - WSR2R0400FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSR2R0400FEK
WSR2R0400FEK
WSR2R0400FEK WSR2R0400FEK
WSR2R0400FEK

WSR2R0400FEK

Supplier's Site
Resistor, Current Sense, 0.04 Ohm, 2W, 1%; Resistance Vishay - 41K9337 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.04 Ohm, 2W, 1%; Resistance Vishay
41K9337
Resistor, Current Sense, 0.04 Ohm, 2W, 1%; Resistance Vishay 41K9337
RESISTOR, CURRENT SENSE, 0.04 OHM, 2W, 1%; Resistance:0.04ohm; Product Range:AEC-Q200 WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.04 OHM, 2W, 1%; Resistance:0.04ohm; Product Range:AEC-Q200 WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSR2R0400FEK-ND WSR2R0400FEK 41K9337
Product Name Chip Resistor - Surface Mount WSR2R0400FEK Resistor, Current Sense, 0.04 Ohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead 4527 [11470 Metric]
Resistance Range 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details