39 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 4527 39m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
RES 0.039 OHM 1% 2W 4527
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | WSR2R0390FEK-ND | WSR2R0390FEK | WSR2R0390FEK |
| Product Name | Chip Resistor - Surface Mount | Res Metal Strip 4527 39m Ohm 1% 2W ¦110ppm/¦C SMD Bulk | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | 4527 J-Lead | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 0.0390 ohms | 0.0390 ohms |