Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R0350FTA

Description
35 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
35 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R0350FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0350FTA-ND
Chip Resistor - Surface Mount WSR2R0350FTA-ND
35 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

35 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 35m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR2R0350FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 35m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR2R0350FTA
Res Metal Strip 4527 35m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR2R0350FTA
Res Metal Strip 4527 35m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 35m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0350FTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0350FTA
Chip Resistor - Surface Mount WSR2R0350FTA
RES 0.035 OHM 1% 2W 4527

RES 0.035 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R0350FTA-ND WSR2R0350FTA WSR2R0350FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 35m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0350 ohms 3.50E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details