Vishay Intertechnology, Inc. Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R0332FTA

Description
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R0332FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R0332FTA
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R0332FTA
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSR2R0332FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0332FTATR-ND
Chip Resistor - Surface Mount 541-WSR2R0332FTATR-ND
33.2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33.2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0332FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0332FTACT-ND
Chip Resistor - Surface Mount 541-WSR2R0332FTACT-ND
RES 0.0332 OHM 1% 2W 4527

RES 0.0332 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR2R0332FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR2R0332FTADKR-ND
Chip Resistor - Surface Mount 541-WSR2R0332FTADKR-ND
RES 0.0332 OHM 1% 2W 4527

RES 0.0332 OHM 1% 2W 4527

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0332FTA 541-WSR2R0332FTATR-ND
Product Name Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24300 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details