Vishay Intertechnology, Inc. Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R0332FEA

Description
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R0332FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R0332FEA
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R0332FEA
Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 0.0332 Ohm 2W Resistor - 52-WSR2R0332FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0332 Ohm 2W Resistor
52-WSR2R0332FEA
SMD 0.0332 Ohm 2W Resistor 52-WSR2R0332FEA
Res Metal Strip 4527 0.0332 Ohm 1% 2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR2R0332FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0332 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0332 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0332FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 4527 0.0332 Ohm 1% 2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSR2R0332FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0332 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0332 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0332FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR2R0332FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0332FEA-ND
Chip Resistor - Surface Mount WSR2R0332FEA-ND
33.2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33.2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSR2R0332FEA
810171-WSR2R0332FEA
Chip Resistor - Surface Mount - WSR2R0332FEA 810171-WSR2R0332FEA
Manufacturer: Vishay Dale Win Source Part Number: 810171-WSR2R0332FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 33.2 mOhms Supplier Device Package: 4527 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm) Manufacturer Package: 4527 J-Lead Height - Seated (Maximum): 0.100" (2.54mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 810171-WSR2R0332FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 33.2 mOhms
Supplier Device Package: 4527
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.455" L x 0.275" W (11.56mm x 6.98mm)
Manufacturer Package: 4527 J-Lead
Height - Seated (Maximum): 0.100" (2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number WSR2R0332FEA 52-WSR2R0332FEA WSR2R0332FEA-ND 810171-WSR2R0332FEA
Product Name Res Metal Strip 4527 33.2m Ohm 1% 2W ¦75ppm/¦C SMD T/R SMD 0.0332 Ohm 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSR2R0332FEA
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Resistance Range 0.0332 ohms 0.0332 ohms 0.0332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers