Vishay Precision Group 2W,.03,1%,T/R WSR2R0300FTA

Description
2W,.03,1%,T/R
Request a Quote Datasheet
Description
2W,.03,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W,.03,1%,T/R - WSR2R0300FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.03,1%,T/R
WSR2R0300FTA
2W,.03,1%,T/R WSR2R0300FTA
2W,.03,1%,T/R

2W,.03,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0300FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0300FTA-ND
Chip Resistor - Surface Mount WSR2R0300FTA-ND
30 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor,metal Alloy,0.03Ohms,500Wv,1+/-% Tol,-75,75Ppm-Tc,4627-Case Rohs Compliant Vishay - 66C5300 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.03Ohms,500Wv,1+/-% Tol,-75,75Ppm-Tc,4627-Case Rohs Compliant Vishay
66C5300
Resistor,metal Alloy,0.03Ohms,500Wv,1+/-% Tol,-75,75Ppm-Tc,4627-Case Rohs Compliant Vishay 66C5300
Resistor,Metal Alloy,0.03Ohms,500WV ,1+/-% Tol,-75,75ppm-TC,462 7-Case RoHS Compliant: No

Resistor,Metal Alloy,0.03Ohms,500WV,1+/-% Tol,-75,75ppm-TC,4627-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSR2R0300FTA WSR2R0300FTA-ND 66C5300
Product Name 2W,.03,1%,T/R Chip Resistor - Surface Mount Resistor,metal Alloy,0.03Ohms,500Wv,1+/-% Tol,-75,75Ppm-Tc,4627-Case Rohs Compliant Vishay
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details