Vishay Intertechnology, Inc. Res Metal Strip 4527 30m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R WSR2R0300DEA

Description
Res Metal Strip 4527 30m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 30m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 30m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R - WSR2R0300DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 30m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R
WSR2R0300DEA
Res Metal Strip 4527 30m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R WSR2R0300DEA
Res Metal Strip 4527 30m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 30m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0300DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0300DEA-ND
Chip Resistor - Surface Mount WSR2R0300DEA-ND
30 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0300DEA WSR2R0300DEA-ND
Product Name Res Metal Strip 4527 30m Ohm 0.5% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTEDR158FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details