Vishay Intertechnology, Inc. 2W,.02,1%,T/R WSR2R0200FTB

Description
2W,.02,1%,T/R
Request a Quote Datasheet
Description
2W,.02,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W,.02,1%,T/R - WSR2R0200FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
2W,.02,1%,T/R
WSR2R0200FTB
2W,.02,1%,T/R WSR2R0200FTB
2W,.02,1%,T/R

2W,.02,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0200FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0200FTB-ND
Chip Resistor - Surface Mount WSR2R0200FTB-ND
20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0200FTB WSR2R0200FTB-ND
Product Name 2W,.02,1%,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details