Vishay Intertechnology, Inc. Res Metal Strip 4527 13.5m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk WSR2R0135DEK

Description
Res Metal Strip 4527 13.5m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 13.5m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 13.5m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk - WSR2R0135DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 13.5m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk
WSR2R0135DEK
Res Metal Strip 4527 13.5m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk WSR2R0135DEK
Res Metal Strip 4527 13.5m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 4527 13.5m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0135DEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0135DEK-ND
Chip Resistor - Surface Mount WSR2R0135DEK-ND
13.5 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

13.5 mOhms ±0.5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR2R0135DEK WSR2R0135DEK-ND
Product Name Res Metal Strip 4527 13.5m Ohm 0.5% 2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details