Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR2R0125FTB

Description
12.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
12.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR2R0125FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0125FTB-ND
Chip Resistor - Surface Mount WSR2R0125FTB-ND
12.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12.5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 12.5m Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR2R0125FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 12.5m Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR2R0125FTB
Res Metal Strip 4527 12.5m Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR2R0125FTB
Res Metal Strip 4527 12.5m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 12.5m Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0125FTB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0125FTB
Chip Resistor - Surface Mount WSR2R0125FTB
RES 0.0125 OHM 1% 2W 4527

RES 0.0125 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R0125FTB-ND WSR2R0125FTB WSR2R0125FTB
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 12.5m Ohm 1% 2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0125 ohms 0.0125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567561P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details