Vishay Intertechnology, Inc. WSR2R0120FEK WSR2R0120FEK

Description
WSR2R0120FEK
Request a Quote Datasheet
Description
WSR2R0120FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSR2R0120FEK - WSR2R0120FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSR2R0120FEK
WSR2R0120FEK
WSR2R0120FEK WSR2R0120FEK
WSR2R0120FEK

WSR2R0120FEK

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0120FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0120FEK-ND
Chip Resistor - Surface Mount WSR2R0120FEK-ND
12 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR2R0120FEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0120FEK
Chip Resistor - Surface Mount WSR2R0120FEK
RES 0.012 OHM 1% 2W 4527

RES 0.012 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R0120FEK WSR2R0120FEK-ND WSR2R0120FEK
Product Name WSR2R0120FEK Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead
Resistance Range 0.0120 ohms 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1073677P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 39 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details