Vishay Intertechnology, Inc. Res Metal Strip 4527 12m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R0120FBA

Description
Res Metal Strip 4527 12m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 12m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 12m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR2R0120FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 12m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR2R0120FBA
Res Metal Strip 4527 12m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR2R0120FBA
Res Metal Strip 4527 12m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 12m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR2R0120FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR2R0120FBA-ND
Chip Resistor - Surface Mount WSR2R0120FBA-ND
12 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR2R0120FBA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0120FBA
Chip Resistor - Surface Mount WSR2R0120FBA
RES 0.012 OHM 1% 2W 4527

RES 0.012 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR2R0120FBA WSR2R0120FBA-ND WSR2R0120FBA
Product Name Res Metal Strip 4527 12m Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers