Vishay Precision Group Surface Mount Resistors WSR2R0100FEA

Description
Vishay WSR2R0100FEA
Request a Quote Datasheet
Description
Vishay WSR2R0100FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6836669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836669
Surface Mount Resistors 6836669
Vishay WSR2R0100FEA

Vishay WSR2R0100FEA

Supplier's Site
Surface Mount Resistors - 6836669P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836669P
Surface Mount Resistors 6836669P
Vishay WSR2R0100FEA

Vishay WSR2R0100FEA

Supplier's Site
Surface Mount Resistors - 1679789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679789
Surface Mount Resistors 1679789
Vishay WSR2R0100FEA

Vishay WSR2R0100FEA

Supplier's Site
Chip Resistor - Surface Mount - WSRA-.01TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.01TR-ND
Chip Resistor - Surface Mount WSRA-.01TR-ND
10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.01CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.01CT-ND
Chip Resistor - Surface Mount WSRA-.01CT-ND
10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.01DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.01DKR-ND
Chip Resistor - Surface Mount WSRA-.01DKR-ND
10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.01 Ohm 2W Resistor - 52-WSR2R0100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.01 Ohm 2W Resistor
52-WSR2R0100FEA
SMD 0.01 Ohm 2W Resistor 52-WSR2R0100FEA
0.01 Ohm 1% 2W Metal Strip Resistor, SMD, 4527 Product overview: WSR2R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0100FEA can be used for catalog matching and distributor lookup.

0.01 Ohm 1% 2W Metal Strip Resistor, SMD, 4527 Product overview: WSR2R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .01 OHM 2W 1% 4527 SMD - WSR2R0100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 2W 1% 4527 SMD
WSR2R0100FEA
RES .01 OHM 2W 1% 4527 SMD WSR2R0100FEA
RES .01ohm 2W 1% 4527 SMD

RES .01ohm 2W 1% 4527 SMD

Supplier's Site
Resistor, Metal, 0.01 Ohm, 2W, 1%; Resistance Vishay - 64J4304 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal, 0.01 Ohm, 2W, 1%; Resistance Vishay
64J4304
Resistor, Metal, 0.01 Ohm, 2W, 1%; Resistance Vishay 64J4304
RESISTOR, METAL, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RESISTOR, METAL, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.01 Ohm, 2W, 1%, Full Reel; Resistance Vishay - 83R9054 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 2W, 1%, Full Reel; Resistance Vishay
83R9054
Wirewound Resistor, 0.01 Ohm, 2W, 1%, Full Reel; Resistance Vishay 83R9054
WIREWOUND RESISTOR, 0.01 OHM, 2W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.01 OHM, 2W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.01 Ohm, 2 W, 1% Rohs Compliant Vishay - 98K3064 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.01 Ohm, 2 W, 1% Rohs Compliant Vishay
98K3064
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.01 Ohm, 2 W, 1% Rohs Compliant Vishay 98K3064
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.01 ohm, 2 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.01 ohm, 2 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR2R0100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0100FEA
Chip Resistor - Surface Mount WSR2R0100FEA
RES 0.01 OHM 1% 2W 4527

RES 0.01 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6836669 6836669P WSRA-.01TR-ND 52-WSR2R0100FEA WSR2R0100FEA 64J4304 83R9054 98K3064 WSR2R0100FEA
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 0.01 Ohm 2W Resistor RES .01 OHM 2W 1% 4527 SMD Resistor, Metal, 0.01 Ohm, 2W, 1%; Resistance Vishay Wirewound Resistor, 0.01 Ohm, 2W, 1%, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.01 Ohm, 2 W, 1% Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Metal strip MetalAlloy; Metal Strip MetalAlloy METAL STRIP MetalAlloy MetalAlloy; Wirewound MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4257 (11070m Surface Mount Technology (SMT / SMD); 4257 (11070M) 4527 J-Lead Surface Mount Technology (SMT / SMD) 4527 [11470 Metric] 4527 [11470 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details