RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 110 ppm, 0.0077 ohm, SURFACE MOUNT, 4527, CHIP, ROHS COMPLIANT Product overview: WSR27L700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.0077 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.0077 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR27L700FEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 939146-WSR27L700FEA
Series: WSR
Operating Temperature Range: -65°C ~ 275°C
Features: 7.7 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 4527 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4527
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Res Metal Strip 4527 7.7m Ohm 1% 2W ¦110ppm/¦C SMD T/R
7.7 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSR27L700FEA | 939146-WSR27L700FEA | WSR27L700FEA | WSR27L700FEA-ND |
| Product Name | SMD 2 W 0.0077 ohm Resistor | Chip Resistor - Surface Mount - WSR27L700FEA | Res Metal Strip 4527 7.7m Ohm 1% 2W ¦110ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Resistance Range | 0.0077 ohms | 0.0077 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | |||
| Operating Temperature | -65 to 275 C (-85 to 527 F) | -65 to 275 C (-85 to 527 F) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead |