Vishay Intertechnology, Inc. Res Metal Strip 4527 6m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR26L000FTA

Description
Res Metal Strip 4527 6m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 6m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 6m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR26L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 6m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR26L000FTA
Res Metal Strip 4527 6m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR26L000FTA
Res Metal Strip 4527 6m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 6m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR26L000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR26L000FTA-ND
Chip Resistor - Surface Mount WSR26L000FTA-ND
6 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR26L000FTA WSR26L000FTA-ND
Product Name Res Metal Strip 4527 6m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details