Vishay Precision Group RES .006 OHM 2W 1% 4527 SMD WSR26L000FEA

Description
RES .006ohm 2W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .006ohm 2W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .006 OHM 2W 1% 4527 SMD - WSR26L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .006 OHM 2W 1% 4527 SMD
WSR26L000FEA
RES .006 OHM 2W 1% 4527 SMD WSR26L000FEA
RES .006ohm 2W 1% 4527 SMD

RES .006ohm 2W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRA-.006CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.006CT-ND
Chip Resistor - Surface Mount WSRA-.006CT-ND
6 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.006DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.006DKR-ND
Chip Resistor - Surface Mount WSRA-.006DKR-ND
6 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.006TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.006TR-ND
Chip Resistor - Surface Mount WSRA-.006TR-ND
6 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, Metal Strip, 0.006Ohm, 1%, 4527, Full Reel; Resistance Vishay - 72M5567 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.006Ohm, 1%, 4527, Full Reel; Resistance Vishay
72M5567
Res, Metal Strip, 0.006Ohm, 1%, 4527, Full Reel; Resistance Vishay 72M5567
RES, METAL STRIP, 0.006OHM, 1%, 4527, FULL REEL; Resistance:0.006ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.006OHM, 1%, 4527, FULL REEL; Resistance:0.006ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.006Ohm, 1%, 4527; Resistance Vishay - 18X5147 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.006Ohm, 1%, 4527; Resistance Vishay
18X5147
Metal Strip Resistor, 0.006Ohm, 1%, 4527; Resistance Vishay 18X5147
METAL STRIP RESISTOR, 0.006OHM, 1%, 4527; Resistance:0.006ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.006OHM, 1%, 4527; Resistance:0.006ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSR26L000FEA WSRA-.006CT-ND 72M5567 18X5147
Product Name RES .006 OHM 2W 1% 4527 SMD Chip Resistor - Surface Mount Res, Metal Strip, 0.006Ohm, 1%, 4527, Full Reel; Resistance Vishay Metal Strip Resistor, 0.006Ohm, 1%, 4527; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.0060 ohms 0.0060 ohms 0.0060 ohms 0.0060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details