Vishay Intertechnology, Inc. Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR25L600FTA

Description
Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD T/R - WSR25L600FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD T/R
WSR25L600FTA
Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD T/R WSR25L600FTA
Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSR25L600FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR25L600FTA-ND
Chip Resistor - Surface Mount WSR25L600FTA-ND
5.6 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5.6 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSR25L600FTA WSR25L600FTA-ND
Product Name Res Metal Strip 4527 5.6m Ohm 1% 2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers