Vishay Precision Group RES .005 OHM 2W 1% 4527 SMD WSR25L000FEA

Description
RES .005ohm 2W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .005ohm 2W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .005 OHM 2W 1% 4527 SMD - WSR25L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .005 OHM 2W 1% 4527 SMD
WSR25L000FEA
RES .005 OHM 2W 1% 4527 SMD WSR25L000FEA
RES .005ohm 2W 1% 4527 SMD

RES .005ohm 2W 1% 4527 SMD

Supplier's Site
SMD 2W Resistor - 52-WSR25L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-WSR25L000FEA
SMD 2W Resistor 52-WSR25L000FEA
Metal Strip Current Sense Resistor, 2W, 1%, 5mR, 4527 SMD Product overview: WSR25L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR25L000FEA can be used for catalog matching and distributor lookup.

Metal Strip Current Sense Resistor, 2W, 1%, 5mR, 4527 SMD Product overview: WSR25L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR25L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSRA-.005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.005TR-ND
Chip Resistor - Surface Mount WSRA-.005TR-ND
5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.005CT-ND
Chip Resistor - Surface Mount WSRA-.005CT-ND
5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.005DKR-ND
Chip Resistor - Surface Mount WSRA-.005DKR-ND
5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR25L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR25L000FEA
Chip Resistor - Surface Mount WSR25L000FEA
RES 0.005 OHM 1% 2W 4527

RES 0.005 OHM 1% 2W 4527

Supplier's Site Datasheet
Wirewound Resistor, 0.005 Ohm, 2W, 1%, Full Reel; Resistance Vishay - 83R9066 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.005 Ohm, 2W, 1%, Full Reel; Resistance Vishay
83R9066
Wirewound Resistor, 0.005 Ohm, 2W, 1%, Full Reel; Resistance Vishay 83R9066
WIREWOUND RESISTOR, 0.005 OHM, 2W, 1%, FULL REEL; Resistance:0.005ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.005 OHM, 2W, 1%, FULL REEL; Resistance:0.005ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.005 Ohm, 2W, ±1%; Resistance Vishay - 64K0131 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.005 Ohm, 2W, ±1%; Resistance Vishay
64K0131
Wirewound Resistor, 0.005 Ohm, 2W, ±1%; Resistance Vishay 64K0131
WIREWOUND RESISTOR, 0.005 OHM, 2W, ±1%; Resistance:0.005ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.005 OHM, 2W, ±1%; Resistance:0.005ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Res, 0R005, 2W, 4527, Metal Strip Rohs Compliant Vishay - 45AJ9687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 2W, 4527, Metal Strip Rohs Compliant Vishay
45AJ9687
Res, 0R005, 2W, 4527, Metal Strip Rohs Compliant Vishay 45AJ9687
RES, 0R005, 2W, 4527, METAL STRIP ROHS COMPLIANT: YES

RES, 0R005, 2W, 4527, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSR25L000FEA 52-WSR25L000FEA WSRA-.005TR-ND WSR25L000FEA 83R9066 45AJ9687
Product Name RES .005 OHM 2W 1% 4527 SMD SMD 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Wirewound Resistor, 0.005 Ohm, 2W, 1%, Full Reel; Resistance Vishay Res, 0R005, 2W, 4527, Metal Strip Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP1R2GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details