Vishay Intertechnology, Inc. 0.004 OHM 2W Resistor WSR24L000FTA

Description
RES 0.004 OHM 1% 2W 4527 Product overview: WSR24L000FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.004 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR24L000FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.004 OHM 1% 2W 4527 Product overview: WSR24L000FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.004 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR24L000FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.004 OHM 2W Resistor - 52-WSR24L000FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.004 OHM 2W Resistor
52-WSR24L000FTA
0.004 OHM 2W Resistor 52-WSR24L000FTA
RES 0.004 OHM 1% 2W 4527 Product overview: WSR24L000FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.004 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR24L000FTA can be used for catalog matching and distributor lookup.

RES 0.004 OHM 1% 2W 4527 Product overview: WSR24L000FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.004 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR24L000FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
WSR24L000FTA - WSR24L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSR24L000FTA
WSR24L000FTA
WSR24L000FTA WSR24L000FTA
WSR24L000FTA

WSR24L000FTA

Supplier's Site
Chip Resistor - Surface Mount - WSR24L000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR24L000FTA-ND
Chip Resistor - Surface Mount WSR24L000FTA-ND
4 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-WSR24L000FTA WSR24L000FTA WSR24L000FTA-ND
Product Name 0.004 OHM 2W Resistor WSR24L000FTA Chip Resistor - Surface Mount
Technology / Construction Metal Element MetalAlloy
Mounting / Packaging 4527 J-Lead 4527 J-Lead
Resistance Range 0.0040 ohms 0.0040 ohms
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2BR43FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTPR510FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details