Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR22L200JEA

Description
2.2 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
2.2 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSR22L200JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR22L200JEA-ND
Chip Resistor - Surface Mount WSR22L200JEA-ND
2.2 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.2 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 4527 2.2m Ohm 5% 2W ¦75ppm/¦C SMD T/R - WSR22L200JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 2.2m Ohm 5% 2W ¦75ppm/¦C SMD T/R
WSR22L200JEA
Res Metal Strip 4527 2.2m Ohm 5% 2W ¦75ppm/¦C SMD T/R WSR22L200JEA
Res Metal Strip 4527 2.2m Ohm 5% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 2.2m Ohm 5% 2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSR22L200JEA-ND WSR22L200JEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 2.2m Ohm 5% 2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0022 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5113FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 5-2176422-7 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0180 ohms
View Details
2 suppliers