Res Metal Strip 4527 2m Ohm 5% 2W ¦110ppm/¦C SMD T/R
RES 0.002 OHM 5% 2W 4527 Product overview: WSR22L000JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR22L000JTA can be used for catalog matching and distributor lookup.
2 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSR22L000JTA | 52-WSR22L000JTA | WSR22L000JTA-ND |
| Product Name | Res Metal Strip 4527 2m Ohm 5% 2W ¦110ppm/¦C SMD T/R | 0.002 OHM 2W Resistor | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead | 4527 J-Lead |
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 110 ±ppm/°C | 600 ±ppm/°C | |
| Power Rating | 2 watts | 2 watts | |
| Resistance Range | 0.0020 ohms | 0.0020 ohms |