Vishay Intertechnology, Inc. Current Sense Resistors - SMD 2watts 0.002ohms 1% WSR22L000FTA

Description
Current Sense Resistors - SMD 2watts 0.002ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 2watts 0.002ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 2watts 0.002ohms 1% - WSR22L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts 0.002ohms 1%
WSR22L000FTA
Current Sense Resistors - SMD 2watts 0.002ohms 1% WSR22L000FTA
Current Sense Resistors - SMD 2watts 0.002ohms 1%

Current Sense Resistors - SMD 2watts 0.002ohms 1%

Supplier's Site
SMD 2 W 0.002 ohm Resistor - 52-WSR22L000FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.002 ohm Resistor
52-WSR22L000FTA
SMD 2 W 0.002 ohm Resistor 52-WSR22L000FTA
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 0.002 ohm, SURFACE MOUNT, 4527, CHIP Product overview: WSR22L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.002 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.002 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR22L000FTA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 0.002 ohm, SURFACE MOUNT, 4527, CHIP Product overview: WSR22L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.002 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.002 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR22L000FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR22L000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR22L000FTA-ND
Chip Resistor - Surface Mount WSR22L000FTA-ND
2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSR22L000FTA 52-WSR22L000FTA WSR22L000FTA-ND
Product Name Current Sense Resistors - SMD 2watts 0.002ohms 1% SMD 2 W 0.002 ohm Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1879501-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
3 suppliers