Vishay Precision Group RES .002 OHM 2W 1% 4527 SMD WSR22L000FEA

Description
RES .002ohm 2W 1% 4527 SMD
Request a Quote Datasheet
Description
RES .002ohm 2W 1% 4527 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .002 OHM 2W 1% 4527 SMD - WSR22L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .002 OHM 2W 1% 4527 SMD
WSR22L000FEA
RES .002 OHM 2W 1% 4527 SMD WSR22L000FEA
RES .002ohm 2W 1% 4527 SMD

RES .002ohm 2W 1% 4527 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSRA-.002DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.002DKR-ND
Chip Resistor - Surface Mount WSRA-.002DKR-ND
2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.002CT-ND
Chip Resistor - Surface Mount WSRA-.002CT-ND
2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.002TR-ND
Chip Resistor - Surface Mount WSRA-.002TR-ND
2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.002Ohm, 1%, 4527; Resistance Vishay - 18X5144 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.002Ohm, 1%, 4527; Resistance Vishay
18X5144
Metal Strip Resistor, 0.002Ohm, 1%, 4527; Resistance Vishay 18X5144
METAL STRIP RESISTOR, 0.002OHM, 1%, 4527; Resistance:0.002ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.002OHM, 1%, 4527; Resistance:0.002ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.002Ohm, 1%, 4527, Full Reel; Resistance Vishay - 67P2730 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.002Ohm, 1%, 4527, Full Reel; Resistance Vishay
67P2730
Res, Metal Strip, 0.002Ohm, 1%, 4527, Full Reel; Resistance Vishay 67P2730
RES, METAL STRIP, 0.002OHM, 1%, 4527, FULL REEL; Resistance:0.002ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.002OHM, 1%, 4527, FULL REEL; Resistance:0.002ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSR22L000FEA WSRA-.002DKR-ND 18X5144 67P2730
Product Name RES .002 OHM 2W 1% 4527 SMD Chip Resistor - Surface Mount Metal Strip Resistor, 0.002Ohm, 1%, 4527; Resistance Vishay Res, Metal Strip, 0.002Ohm, 1%, 4527, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead 4527 [11470 Metric] 4527 [11470 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1676481-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
3 suppliers
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers