Current Sense Resistors - SMD 1ohms 2watts 1% Product overview: WSR21R000FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR21R000FTB can be used for catalog matching and distributor lookup.
Current Sense Resistors - SMD 1ohms 2watts 1%
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSR21R000FTB | WSR21R000FTB | WSR21R000FTB-ND |
| Product Name | SMD Resistor | Current Sense Resistors - SMD 1ohms 2watts 1% | Chip Resistor - Surface Mount |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead | |
| Configuration | Single Resistor |