Vishay Intertechnology, Inc. Res Metal Strip 4527 1 Ohm 1% 2W 75ppm/C Molded SMD T/R WSR21R000FTA20

Description
Res Metal Strip 4527 1 Ohm 1% 2W 75ppm/C Molded SMD T/R
Description
Res Metal Strip 4527 1 Ohm 1% 2W 75ppm/C Molded SMD T/R

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 1 Ohm 1% 2W 75ppm/C Molded SMD T/R - 866-WSR21R000FTA20 - Utmel Electronic Limited
Hong Kong, China
Res Metal Strip 4527 1 Ohm 1% 2W 75ppm/C Molded SMD T/R
866-WSR21R000FTA20
Res Metal Strip 4527 1 Ohm 1% 2W 75ppm/C Molded SMD T/R 866-WSR21R000FTA20
Res Metal Strip 4527 1 Ohm 1% 2W 75ppm/C Molded SMD T/R

Res Metal Strip 4527 1 Ohm 1% 2W 75ppm/C Molded SMD T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 866-WSR21R000FTA20
Product Name Res Metal Strip 4527 1 Ohm 1% 2W 75ppm/C Molded SMD T/R
Configuration Single Resistor
Technology / Construction Metal Strip
Resistance Range 1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers