Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSR21R000FEB

Description
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSR21R000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR21R000FEBTR-ND
Chip Resistor - Surface Mount 541-WSR21R000FEBTR-ND
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR21R000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR21R000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSR21R000FEBDKR-ND
RES 1 OHM 1% 2W 4527

RES 1 OHM 1% 2W 4527

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSR21R000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR21R000FEBCT-ND
Chip Resistor - Surface Mount 541-WSR21R000FEBCT-ND
RES 1 OHM 1% 2W 4527

RES 1 OHM 1% 2W 4527

Buy Now Datasheet
Res Metal Strip 4527 1 Ohm 1% 2W ¦75ppm/¦C SMD T/R - WSR21R000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 1 Ohm 1% 2W ¦75ppm/¦C SMD T/R
WSR21R000FEB
Res Metal Strip 4527 1 Ohm 1% 2W ¦75ppm/¦C SMD T/R WSR21R000FEB
Res Metal Strip 4527 1 Ohm 1% 2W ¦75ppm/¦C SMD T/R

Res Metal Strip 4527 1 Ohm 1% 2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSR21R000FEBTR-ND WSR21R000FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 4527 1 Ohm 1% 2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1676260-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details