Res Metal Strip 4527 1m Ohm 5% 2W ¦110ppm/¦C SMD Bulk
1 mOhms ±5% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.001 OHM 5% 2W 4527
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | WSR21L000JEK | WSR21L000JEK-ND | WSR21L000JEK |
| Product Name | Res Metal Strip 4527 1m Ohm 5% 2W ¦110ppm/¦C SMD Bulk | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 110 ±ppm/°C | 750 ±ppm/°C | |
| Power Rating | 2 watts | 2 watts | 2 watts |
| Configuration | Single Resistor |