Vishay Precision Group Res Metal Strip 4527 1m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR21L000FEK

Description
Res Metal Strip 4527 1m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 4527 1m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 4527 1m Ohm 1% 2W ¦110ppm/¦C SMD Bulk - WSR21L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 4527 1m Ohm 1% 2W ¦110ppm/¦C SMD Bulk
WSR21L000FEK
Res Metal Strip 4527 1m Ohm 1% 2W ¦110ppm/¦C SMD Bulk WSR21L000FEK
Res Metal Strip 4527 1m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Res Metal Strip 4527 1m Ohm 1% 2W ¦110ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSR21L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSR21L000FEK-ND
Chip Resistor - Surface Mount WSR21L000FEK-ND
1 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSR21L000FEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR21L000FEK
Chip Resistor - Surface Mount WSR21L000FEK
RES 0.001 OHM 1% 2W 4527

RES 0.001 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSR21L000FEK WSR21L000FEK-ND WSR21L000FEK
Product Name Res Metal Strip 4527 1m Ohm 1% 2W ¦110ppm/¦C SMD Bulk Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 750 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details