VISHAY INTERTECHNOLOGY, INC.
WSR20051TR -- RES .005 2.00W S
Vishay Intertechnology, Inc.
RES .005 2.00W S
WSR20051TR
Description
RES .005 2.00W S
Request a Quote
Email Supplier
Description
RES .005 2.00W S
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WSR20051TR |
|
Product Name
|
RES .005 2.00W S |
|
Power Rating
|
2 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
3920 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details