Vishay Precision Group Chip Resistor - Surface Mount WSR200000ZEA9

Description
0 Ohms Jumper Chip Resistor 4527 J-Lead Metal Element
Request a Quote Datasheet
Description
0 Ohms Jumper Chip Resistor 4527 J-Lead Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSR200000ZEA9TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSR200000ZEA9TR-ND
Chip Resistor - Surface Mount 541-WSR200000ZEA9TR-ND
0 Ohms Jumper Chip Resistor 4527 J-Lead Metal Element

0 Ohms Jumper Chip Resistor 4527 J-Lead Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0 Ohm, 2 W, 4527 [11470 Metric] Rohs Compliant Vishay - 98K3085 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0 Ohm, 2 W, 4527 [11470 Metric] Rohs Compliant Vishay
98K3085
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0 Ohm, 2 W, 4527 [11470 Metric] Rohs Compliant Vishay 98K3085
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0 ohm, 2 W, 4527 [11470 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0 ohm, 2 W, 4527 [11470 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WSR200000ZEA9TR-ND 98K3085
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0 Ohm, 2 W, 4527 [11470 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 4527 J-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details