Vishay Intertechnology, Inc. RESISTOR, METAL STRIP, 0.002 OHM 1%RESISTOR, METAL STRIP, 0.002 OHM 1%; Resistor element type:Solid ... WSR-30021EAE2

Description
RESISTOR, METAL STRIP, 0.002ohm 1%RESISTOR, METAL STRIP, 0.002ohm 1%; Resistor element type:Solid ...
Request a Quote
Description
RESISTOR, METAL STRIP, 0.002ohm 1%RESISTOR, METAL STRIP, 0.002ohm 1%; Resistor element type:Solid ...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, METAL STRIP, 0.002 OHM 1%RESISTOR, METAL STRIP, 0.002 OHM 1%; Resistor element type:Solid ... - WSR-30021EAE2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, METAL STRIP, 0.002 OHM 1%RESISTOR, METAL STRIP, 0.002 OHM 1%; Resistor element type:Solid ...
WSR-30021EAE2
RESISTOR, METAL STRIP, 0.002 OHM 1%RESISTOR, METAL STRIP, 0.002 OHM 1%; Resistor element type:Solid ... WSR-30021EAE2
RESISTOR, METAL STRIP, 0.002ohm 1%RESISTOR, METAL STRIP, 0.002ohm 1%; Resistor element type:Solid ...

RESISTOR, METAL STRIP, 0.002ohm 1%RESISTOR, METAL STRIP, 0.002ohm 1%; Resistor element type:Solid ...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSR-30021EAE2
Product Name RESISTOR, METAL STRIP, 0.002 OHM 1%RESISTOR, METAL STRIP, 0.002 OHM 1%; Resistor element type:Solid ...
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details