Vishay Intertechnology, Inc. Res Wirewound 4527 75 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk WSN452775R00DEK

Description
Res Wirewound 4527 75 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 4527 75 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 75 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk - WSN452775R00DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 75 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
WSN452775R00DEK
Res Wirewound 4527 75 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk WSN452775R00DEK
Res Wirewound 4527 75 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk

Res Wirewound 4527 75 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN452775R00DEK
Product Name Res Wirewound 4527 75 Ohm 0.5% 2W ¦20ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers