Vishay Intertechnology, Inc. Res Wirewound 4527 2.46K Ohm 1% 2W SMD T/R WSN45272K460FTB

Description
Res Wirewound 4527 2.46K Ohm 1% 2W SMD T/R
Request a Quote
Description
Res Wirewound 4527 2.46K Ohm 1% 2W SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 2.46K Ohm 1% 2W SMD T/R - WSN45272K460FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 2.46K Ohm 1% 2W SMD T/R
WSN45272K460FTB
Res Wirewound 4527 2.46K Ohm 1% 2W SMD T/R WSN45272K460FTB
Res Wirewound 4527 2.46K Ohm 1% 2W SMD T/R

Res Wirewound 4527 2.46K Ohm 1% 2W SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN45272K460FTB
Product Name Res Wirewound 4527 2.46K Ohm 1% 2W SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129389-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details