Vishay Intertechnology, Inc. Res Wirewound 4527 1.78K Ohm 1% 2W ¦20ppm/¦C SMD T/R WSN45271K780FEB

Description
Res Wirewound 4527 1.78K Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 1.78K Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 1.78K Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSN45271K780FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 1.78K Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSN45271K780FEB
Res Wirewound 4527 1.78K Ohm 1% 2W ¦20ppm/¦C SMD T/R WSN45271K780FEB
Res Wirewound 4527 1.78K Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 1.78K Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN45271K780FEB
Product Name Res Wirewound 4527 1.78K Ohm 1% 2W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers